Marki Microwave LLC M8-0412NR, Double-Balanced 4 - 12 GHz Mixer M8-0412NR

Description
M8-0412NR is End of Life. Please refer to MM1-0312HS as the recommended replacement. M8 mixers are hybrid assemblies that use a specially balanced technique to feature very low conversion loss and high isolations. M8 mixers have generally been replaced with MM1 mixers with superior performance, repeatability, and availability. M8 mixers are still used in legacy systems and are suitable for laboratory use.
Request a Quote Datasheet
Description
M8-0412NR is End of Life. Please refer to MM1-0312HS as the recommended replacement. M8 mixers are hybrid assemblies that use a specially balanced technique to feature very low conversion loss and high isolations. M8 mixers have generally been replaced with MM1 mixers with superior performance, repeatability, and availability. M8 mixers are still used in legacy systems and are suitable for laboratory use.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M8-0412NR, Double-Balanced 4 - 12 GHz Mixer - M8-0412NR - Marki Microwave LLC
Morgan Hill, CA, United States
M8-0412NR, Double-Balanced 4 - 12 GHz Mixer
M8-0412NR
M8-0412NR, Double-Balanced 4 - 12 GHz Mixer M8-0412NR
M8-0412NR is End of Life. Please refer to MM1-0312HS as the recommended replacement. M8 mixers are hybrid assemblies that use a specially balanced technique to feature very low conversion loss and high isolations. M8 mixers have generally been replaced with MM1 mixers with superior performance, repeatability, and availability. M8 mixers are still used in legacy systems and are suitable for laboratory use.

M8-0412NR is End of Life. Please refer to MM1-0312HS as the recommended replacement.


M8 mixers are hybrid assemblies that use a specially balanced technique to feature very low conversion loss and high isolations. M8 mixers have generally been replaced with MM1 mixers with superior performance, repeatability, and availability. M8 mixers are still used in legacy systems and are suitable for laboratory use.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Mixers
Product Number M8-0412NR
Product Name M8-0412NR, Double-Balanced 4 - 12 GHz Mixer
Package Type pin-package
Unlock Full Specs
to access all available technical data

Similar Products

M1-0412ME-2, Double-Balanced 4 - 12 GHz Mixers - M1-0412ME-2 - Marki Microwave LLC
Specs
Package Type microstrip
Mixer Type Double Balanced; mixers
RF 4000 to 12000 MHz
View Details
MM2-0530LSM-2, GaAs MMIC Triple Balanced Mixer - MM2-0530LSM-2 - Marki Microwave LLC
Specs
Package Type Surface Mount; surface-mount
Mixer Type Triple Balanced; mixers
RF 2000 to 20000 MHz
View Details
MMIQ-0520HS, Passive GaAs MMIC IQ Mixer - MMIQ-0520HS - Marki Microwave LLC
Specs
Package Type Connectorized; connectorized
Mixer Type iq-mixers
RF 5000 to 20000 MHz
View Details
IQ-0618LXP, Quadrature-If Double-Balanced Mixers - IQ-0618LXP - Marki Microwave LLC
Specs
Package Type Connectorized; connectorized
Mixer Type Double Balanced; iq-mixers
RF 6000 to 18000 MHz
View Details