Marki Microwave LLC M2H-0220LE-1, Triple-Balanced 2 - 20 GHz Mixers M2H-0220LE-1

Description
M2H-0220LE-1 is End of Life. Please refer to T3-20GLES-1 or T3-20GLCTG-1 or MM1-0222LSM-2 as the recommended replacement. M2 triple balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion loss and high isolations. M2 mixers offer ultrabroadband overlapping frequency coverage on all 3 ports. Many M2 mixers have replaced with MM2 mixers with superior performance, repeatability, and availability. M2 mixers suitable for systems where an MM2 mixer is not available.
Request a Quote Datasheet
Description
M2H-0220LE-1 is End of Life. Please refer to T3-20GLES-1 or T3-20GLCTG-1 or MM1-0222LSM-2 as the recommended replacement. M2 triple balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion loss and high isolations. M2 mixers offer ultrabroadband overlapping frequency coverage on all 3 ports. Many M2 mixers have replaced with MM2 mixers with superior performance, repeatability, and availability. M2 mixers suitable for systems where an MM2 mixer is not available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M2H-0220LE-1, Triple-Balanced 2 - 20 GHz Mixers - M2H-0220LE-1 - Marki Microwave LLC
Morgan Hill, CA, United States
M2H-0220LE-1, Triple-Balanced 2 - 20 GHz Mixers
M2H-0220LE-1
M2H-0220LE-1, Triple-Balanced 2 - 20 GHz Mixers M2H-0220LE-1
M2H-0220LE-1 is End of Life. Please refer to T3-20GLES-1 or T3-20GLCTG-1 or MM1-0222LSM-2 as the recommended replacement. M2 triple balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion loss and high isolations. M2 mixers offer ultrabroadband overlapping frequency coverage on all 3 ports. Many M2 mixers have replaced with MM2 mixers with superior performance, repeatability, and availability. M2 mixers suitable for systems where an MM2 mixer is not available.

M2H-0220LE-1 is End of Life. Please refer to T3-20GLES-1 or T3-20GLCTG-1 or MM1-0222LSM-2 as the recommended replacement.


M2 triple balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion loss and high isolations. M2 mixers offer ultrabroadband overlapping frequency coverage on all 3 ports. Many M2 mixers have replaced with MM2 mixers with superior performance, repeatability, and availability. M2 mixers suitable for systems where an MM2 mixer is not available.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Mixers
Product Number M2H-0220LE-1
Product Name M2H-0220LE-1, Triple-Balanced 2 - 20 GHz Mixers
Package Type microstrip
Unlock Full Specs
to access all available technical data

Similar Products

M2B-0218NE-2, Triple-Balanced Mixers - M2B-0218NE-2 - Marki Microwave LLC
Specs
Package Type microstrip
Mixer Type Triple Balanced; mixers
RF 2000 to 18000 MHz
View Details
MT3-0113HCQG-1, GaAs MMIC High Dynamic Range Mixer - MT3-0113HCQG-1 - Marki Microwave LLC
Specs
Package Type Surface Mount; surface-mount
Mixer Type mixers
RF 1500 to 13000 MHz
View Details
M8-0412MR, Double-Balanced 4 - 12 GHz Mixer - M8-0412MR - Marki Microwave LLC
Specs
Package Type pin-package
Mixer Type Double Balanced; mixers
RF 4000 to 12000 MHz
View Details
MM1-1044HCH-2, GaAs MMIC Double Balanced Mixer - MM1-1044HCH-2 - Marki Microwave LLC
Specs
Package Type bare-die
Mixer Type Double Balanced; mixers
RF 10000 to 44000 MHz
View Details