Marki Microwave LLC M2-0020LK, Triple-Balanced 0.5 - 20 GHz Mixer M2-0020LK

Description
M2-0020LK is End of Life. Please refer to T3-20GLS or MM1-0222LS as the recommended replacement. M2 triple balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion loss and high isolations. M2 mixers offer ultrabroadband overlapping frequency coverage on all 3 ports. Many M2 mixers have replaced with MM2 mixers with superior performance, repeatability, and availability. M2 mixers suitable for systems where an MM2 mixer is not available.
Request a Quote Datasheet
Description
M2-0020LK is End of Life. Please refer to T3-20GLS or MM1-0222LS as the recommended replacement. M2 triple balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion loss and high isolations. M2 mixers offer ultrabroadband overlapping frequency coverage on all 3 ports. Many M2 mixers have replaced with MM2 mixers with superior performance, repeatability, and availability. M2 mixers suitable for systems where an MM2 mixer is not available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M2-0020LK, Triple-Balanced 0.5 - 20 GHz Mixer - M2-0020LK - Marki Microwave LLC
Morgan Hill, CA, United States
M2-0020LK, Triple-Balanced 0.5 - 20 GHz Mixer
M2-0020LK
M2-0020LK, Triple-Balanced 0.5 - 20 GHz Mixer M2-0020LK
M2-0020LK is End of Life. Please refer to T3-20GLS or MM1-0222LS as the recommended replacement. M2 triple balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion loss and high isolations. M2 mixers offer ultrabroadband overlapping frequency coverage on all 3 ports. Many M2 mixers have replaced with MM2 mixers with superior performance, repeatability, and availability. M2 mixers suitable for systems where an MM2 mixer is not available.

M2-0020LK is End of Life. Please refer to T3-20GLS or MM1-0222LS as the recommended replacement.


M2 triple balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion loss and high isolations. M2 mixers offer ultrabroadband overlapping frequency coverage on all 3 ports. Many M2 mixers have replaced with MM2 mixers with superior performance, repeatability, and availability. M2 mixers suitable for systems where an MM2 mixer is not available.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Mixers
Product Number M2-0020LK
Product Name M2-0020LK, Triple-Balanced 0.5 - 20 GHz Mixer
Package Type Connectorized; connectorized
Unlock Full Specs
to access all available technical data

Similar Products

MMIQ-1040HSM-2, Passive GaAs MMIC IQ Mixer - MMIQ-1040HSM-2 - Marki Microwave LLC
Specs
Package Type Surface Mount; surface-mount
Mixer Type iq-mixers
RF 10000 to 40000 MHz
View Details
M2-0240LPV, Triple-Balanced 2 - 40 GHz Mixers - M2-0240LPV - Marki Microwave LLC
Specs
Package Type Connectorized; connectorized
Mixer Type Triple Balanced; mixers
RF 2000 to 40000 MHz
View Details
M4-0126LK, Double-Balanced 1 - 26.5 Mixer - M4-0126LK - Marki Microwave LLC
Specs
Package Type Connectorized; connectorized
Mixer Type Double Balanced; mixers
RF 1000 to 26500 MHz
View Details
MT3-0113SCQG-2, GaAs MMIC High Dynamic Range Mixer - MT3-0113SCQG-2 - Marki Microwave LLC
Specs
Package Type Surface Mount; surface-mount
Mixer Type mixers
RF 1500 to 13000 MHz
View Details