Marki Microwave LLC M1-0310MP, High Isolation Double-Balanced Mixers M1-0310MP

Description
M1-0310MP is End of Life. Please refer to MM1-0312HS or MM1-0212LS as the recommended replacement. M1 double balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion loss and high isolations and a DC IF response. M1 mixers have generally been replaced with MM1 mixers with superior performance, repeatability, and availability. M1 mixers are still used in legacy systems and are suitable for laboratory use.
Request a Quote Datasheet
Description
M1-0310MP is End of Life. Please refer to MM1-0312HS or MM1-0212LS as the recommended replacement. M1 double balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion loss and high isolations and a DC IF response. M1 mixers have generally been replaced with MM1 mixers with superior performance, repeatability, and availability. M1 mixers are still used in legacy systems and are suitable for laboratory use.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M1-0310MP, High Isolation Double-Balanced Mixers - M1-0310MP - Marki Microwave LLC
Morgan Hill, CA, United States
M1-0310MP, High Isolation Double-Balanced Mixers
M1-0310MP
M1-0310MP, High Isolation Double-Balanced Mixers M1-0310MP
M1-0310MP is End of Life. Please refer to MM1-0312HS or MM1-0212LS as the recommended replacement. M1 double balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion loss and high isolations and a DC IF response. M1 mixers have generally been replaced with MM1 mixers with superior performance, repeatability, and availability. M1 mixers are still used in legacy systems and are suitable for laboratory use.

M1-0310MP is End of Life. Please refer to MM1-0312HS or MM1-0212LS as the recommended replacement.


M1 double balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion loss and high isolations and a DC IF response. M1 mixers have generally been replaced with MM1 mixers with superior performance, repeatability, and availability. M1 mixers are still used in legacy systems and are suitable for laboratory use.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Mixers
Product Number M1-0310MP
Product Name M1-0310MP, High Isolation Double-Balanced Mixers
Package Type Connectorized; connectorized
Unlock Full Specs
to access all available technical data

Similar Products

IQ-0307LXP, Quadrature-If Double-Balanced Mixers - IQ-0307LXP - Marki Microwave LLC
Specs
Package Type Connectorized; connectorized
Mixer Type Double Balanced; iq-mixers
RF 3000 to 7000 MHz
View Details
MMIQ-0218HCH-2, Passive GaAs MMIC IQ Mixer - MMIQ-0218HCH-2 - Marki Microwave LLC
Specs
Package Type bare-die
Mixer Type iq-mixers
RF 2000 to 18000 MHz
View Details
T3-12MCQG-1, Two-Tone-Terminator Mixer - T3-12MCQG-1 - Marki Microwave LLC
Specs
Package Type Surface Mount; surface-mount
Mixer Type mixers
RF 10 to 12000 MHz
View Details
MM1-1130HSM-2, GaAs Double-Balanced Mixer - MM1-1130HSM-2 - Marki Microwave LLC
Specs
Package Type Surface Mount; surface-mount
Mixer Type Double Balanced; mixers
RF 11000 to 30000 MHz
View Details