Marki Microwave LLC M1-0220NP, Double-Balanced Mixers M1-0220NP

Description
M1-0220NP is End of Life. Please refer to MM1-0222HS as the recommended replacement. M1 double balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion loss and high isolations and a DC IF response. M1 mixers have generally been replaced with MM1 mixers with superior performance, repeatability, and availability. M1 mixers are still used in legacy systems and are suitable for laboratory use.
Request a Quote Datasheet
Description
M1-0220NP is End of Life. Please refer to MM1-0222HS as the recommended replacement. M1 double balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion loss and high isolations and a DC IF response. M1 mixers have generally been replaced with MM1 mixers with superior performance, repeatability, and availability. M1 mixers are still used in legacy systems and are suitable for laboratory use.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M1-0220NP, Double-Balanced Mixers - M1-0220NP - Marki Microwave LLC
Morgan Hill, CA, United States
M1-0220NP, Double-Balanced Mixers
M1-0220NP
M1-0220NP, Double-Balanced Mixers M1-0220NP
M1-0220NP is End of Life. Please refer to MM1-0222HS as the recommended replacement. M1 double balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion loss and high isolations and a DC IF response. M1 mixers have generally been replaced with MM1 mixers with superior performance, repeatability, and availability. M1 mixers are still used in legacy systems and are suitable for laboratory use.

M1-0220NP is End of Life. Please refer to MM1-0222HS as the recommended replacement.


M1 double balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion loss and high isolations and a DC IF response. M1 mixers have generally been replaced with MM1 mixers with superior performance, repeatability, and availability. M1 mixers are still used in legacy systems and are suitable for laboratory use.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Mixers
Product Number M1-0220NP
Product Name M1-0220NP, Double-Balanced Mixers
Package Type Connectorized; connectorized
Unlock Full Specs
to access all available technical data

Similar Products

GaAs MMIC Double Balanced Mixer - MM1-1850HPSM-2 - Marki Microwave LLC
Specs
Package Type Surface Mount; surface-mount
Mixer Type Double Balanced; mixers
RF 18000 to 50000 MHz
View Details
M1-0310LE-2, High Isolation Double-Balanced 3- 10 GHz Mixers - M1-0310LE-2 - Marki Microwave LLC
Specs
Package Type microstrip
Mixer Type Double Balanced; mixers
RF 3000 to 10000 MHz
View Details
MT3H-0113HSM-2, GaAs MMIC High Dynamic Range Mixer - MT3H-0113HSM-2 - Marki Microwave LLC
Specs
Package Type Surface Mount; surface-mount
Mixer Type mixers
RF 1500 to 13000 MHz
View Details
T3-12MCQG-2, Two-Tone-Terminator Mixer - T3-12MCQG-2 - Marki Microwave LLC
Specs
Package Type Surface Mount; surface-mount
Mixer Type mixers
RF 10 to 12000 MHz
View Details