Marki Microwave LLC IRW-0618MXW-1, Image Reject Double-Balanced 6 - 18 GHz Mixer IRW-0618MXW-1

Description
IRW-0618MXW-1 is Not Recommended for New Design. Please refer to MMIQ-0626HS and QH-0R518 as the recommended replacement. The IRW-0618 is an image reject mixer that performs single sided downconversion, or "image reject" conversion, and offers excellent image rejection across broad bandwidths. This broadband mixer spans 6 to 18 GHz on the RF and LO ports with an IF from 4 to 210 MHz. IR series mixers have generally been replaced with MMIQ mixers with superior performance, repeatability, and availability. IR series mixers are still used in legacy systems and are suitable for laboratory use.
Request a Quote Datasheet
Description
IRW-0618MXW-1 is Not Recommended for New Design. Please refer to MMIQ-0626HS and QH-0R518 as the recommended replacement. The IRW-0618 is an image reject mixer that performs single sided downconversion, or "image reject" conversion, and offers excellent image rejection across broad bandwidths. This broadband mixer spans 6 to 18 GHz on the RF and LO ports with an IF from 4 to 210 MHz. IR series mixers have generally been replaced with MMIQ mixers with superior performance, repeatability, and availability. IR series mixers are still used in legacy systems and are suitable for laboratory use.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IRW-0618MXW-1, Image Reject Double-Balanced 6 - 18 GHz Mixer - IRW-0618MXW-1 - Marki Microwave LLC
Morgan Hill, CA, United States
IRW-0618MXW-1, Image Reject Double-Balanced 6 - 18 GHz Mixer
IRW-0618MXW-1
IRW-0618MXW-1, Image Reject Double-Balanced 6 - 18 GHz Mixer IRW-0618MXW-1
IRW-0618MXW-1 is Not Recommended for New Design. Please refer to MMIQ-0626HS and QH-0R518 as the recommended replacement. The IRW-0618 is an image reject mixer that performs single sided downconversion, or "image reject" conversion, and offers excellent image rejection across broad bandwidths. This broadband mixer spans 6 to 18 GHz on the RF and LO ports with an IF from 4 to 210 MHz. IR series mixers have generally been replaced with MMIQ mixers with superior performance, repeatability, and availability. IR series mixers are still used in legacy systems and are suitable for laboratory use.

IRW-0618MXW-1 is Not Recommended for New Design. Please refer to MMIQ-0626HS and QH-0R518 as the recommended replacement.


The IRW-0618 is an image reject mixer that performs single sided downconversion, or "image reject" conversion, and offers excellent image rejection across broad bandwidths. This broadband mixer spans 6 to 18 GHz on the RF and LO ports with an IF from 4 to 210 MHz. IR series mixers have generally been replaced with MMIQ mixers with superior performance, repeatability, and availability. IR series mixers are still used in legacy systems and are suitable for laboratory use.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Mixers
Product Number IRW-0618MXW-1
Product Name IRW-0618MXW-1, Image Reject Double-Balanced 6 - 18 GHz Mixer
Package Type Connectorized; connectorized
Unlock Full Specs
to access all available technical data

Similar Products

MMIQ-0218LSM-2, Broadband Drive Surface Mount MMIC IQ Mixer - MMIQ-0218LSM-2 - Marki Microwave LLC
Specs
Package Type Surface Mount; surface-mount
Mixer Type iq-mixers
RF 2000 to 18000 MHz
View Details
M2H-0220LE-2, Triple-Balanced 2 - 20 GHz Mixers - M2H-0220LE-2 - Marki Microwave LLC
Specs
Package Type microstrip
Mixer Type Triple Balanced; mixers
RF 2000 to 20000 MHz
View Details
M2-0218ME-2, Triple-Balanced Mixers - M2-0218ME-2 - Marki Microwave LLC
Specs
Package Type microstrip
Mixer Type Triple Balanced; mixers
View Details
M1-0818NE-1, Double-Balanced Mixers - M1-0818NE-1 - Marki Microwave LLC
Specs
Package Type microstrip
Mixer Type Double Balanced; mixers
RF 8000 to 18000 MHz
View Details