Mark-10 Corporation Torque stand, motorized, horizontal, 110V TSTMH-DC

Description
Series TSTM-DC advanced motorized torque test stands are designed for a wide variety of applications, including closure torque testing, fastener torque testing, and more. Two torque capacities are available, 100 lbFin (11.5 Nm) and 200 lbFin (22 Nm). The stands include a torque loading plate with tapped holes for grip and fixture mounting. Stepper motor design eliminates speed variation with load. A lever-operated slider with travel stops makes engaging and disengaging samples quick and efficient. A modular mechanical design allows the stand to be configured for a variety of applications. The controller features an integrated angle display and output, programmable angle travel limits, PC control capability, programmable cycling, auto return, overload protection, password protection, and more.
Request a Quote Datasheet
Description
Series TSTM-DC advanced motorized torque test stands are designed for a wide variety of applications, including closure torque testing, fastener torque testing, and more. Two torque capacities are available, 100 lbFin (11.5 Nm) and 200 lbFin (22 Nm). The stands include a torque loading plate with tapped holes for grip and fixture mounting. Stepper motor design eliminates speed variation with load. A lever-operated slider with travel stops makes engaging and disengaging samples quick and efficient. A modular mechanical design allows the stand to be configured for a variety of applications. The controller features an integrated angle display and output, programmable angle travel limits, PC control capability, programmable cycling, auto return, overload protection, password protection, and more.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Torque stand, motorized, horizontal, 110V - TSTMH-DC - Mark-10 Corporation
Copiague, NY, United States
Torque stand, motorized, horizontal, 110V
TSTMH-DC
Torque stand, motorized, horizontal, 110V TSTMH-DC
Series TSTM-DC advanced motorized torque test stands are designed for a wide variety of applications, including closure torque testing, fastener torque testing, and more. Two torque capacities are available, 100 lbFin (11.5 Nm) and 200 lbFin (22 Nm). The stands include a torque loading plate with tapped holes for grip and fixture mounting. Stepper motor design eliminates speed variation with load. A lever-operated slider with travel stops makes engaging and disengaging samples quick and efficient. A modular mechanical design allows the stand to be configured for a variety of applications. The controller features an integrated angle display and output, programmable angle travel limits, PC control capability, programmable cycling, auto return, overload protection, password protection, and more.

Series TSTM-DC advanced motorized torque test stands are designed for a wide variety of applications, including closure torque testing, fastener torque testing, and more. Two torque capacities are available, 100 lbFin (11.5 Nm) and 200 lbFin (22 Nm). The stands include a torque loading plate with tapped holes for grip and fixture mounting. Stepper motor design eliminates speed variation with load. A lever-operated slider with travel stops makes engaging and disengaging samples quick and efficient. A modular mechanical design allows the stand to be configured for a variety of applications. The controller features an integrated angle display and output, programmable angle travel limits, PC control capability, programmable cycling, auto return, overload protection, password protection, and more.

Supplier's Site Datasheet

Technical Specifications

  Mark-10 Corporation
Product Category Mechanical Testing Equipment
Product Number TSTMH-DC
Product Name Torque stand, motorized, horizontal, 110V
Mechanical Test Fatigue; Shear or Torsion
Unlock Full Specs
to access all available technical data

Similar Products

Test frame with IntelliMESUR® pre-loaded tablet control panel - F755-IMT - Mark-10 Corporation
Specs
Mechanical Test Compression; Tensile
View Details
Test frame with EasyMESUR® control panel - F1505-EM - Mark-10 Corporation
Specs
Mechanical Test Compression; Fatigue; Tensile
View Details
Test frame with EasyMESUR® control panel - F755S-EM - Mark-10 Corporation
Specs
Mechanical Test Compression; Fatigue; Tensile
View Details
Torque stand, motorized, vertical, 110 V - TSTM-DC - Mark-10 Corporation
Specs
Mechanical Test Fatigue; Shear or Torsion
View Details