This self-aligning compression plate adjusts to the angle of the sample via four adjustable screws and nuts. It has a capacity of 200 lbF [900 N] and weighs 1.27 lb [0.58 kg]. The plate is made of steel with a 58 HRC hardness and is nickel-plated. It features an integrated eye end mount for compatibility with Mark-10 load cells, force gauges, and test stands.
This self-aligning compression plate adjusts to the angle of the sample via four adjustable screws and nuts. Ideal for ensuring parallelism and complete sample engagement, particularly for low-deflection springs and other materials with high spring rates. Integrated eye end mount. Eye end adapters are available to adapt to Mark-10 load cells, force gauges, and test stands.
| Mark-10 Corporation | |
|---|---|
| Product Category | Product and Material Test Fixtures and Accessories |
| Product Number | G1123 |
| Product Name | Compression plate, self leveling |
| Test Fixture Type | Compression Cage |