The G1109 is a 90° peel fixture designed for testing adhesive strength of tapes, films, and packaging. It maintains a fixed 90-degree angle between the test sample and the direction of pull. The fixture has a capacity of 100 lbF [500 N] and weighs 6.0 lb [2.7 kg]. An integrated limit switch automatically stops motorized test stands ESM303, ESM1500(S)LC*, and ESM750(S)LC* when the working table reaches end of travel. Optional adjustable angle accessories are available. The fixture is compatible with specified test stands when used with appropriate adapters.
This fixture is designed for peel testing of tapes, films, foil seals, and other materials, per ASTM D6862 / D3330 / D903. A large, flat working table moves horizontally as the test stand’s crosshead moves up via direct cable linkage. An optional adjustable-angle mount tilts the fixture up to ±30°. Another optional adapter uses an adjustable pulley to set the angle of pull, from 0° to 90°, while the working table remains horizontal. The horizontal orientation is suited for seal testing of filled containers, and can also be used for tapes and other materials. An integrated limit switch automatically stops the motion of the following test frames when the working table has reached its end of travel: F105, F305, F505, F755*, F1505*, ESM303, ESM1500(S)LC*, ESM750(S)LC*. * AC1087 adapter required
| Mark-10 Corporation | |
|---|---|
| Product Category | Product and Material Test Fixtures and Accessories |
| Product Number | G1109 |
| Product Name | 90° peel fixture |
| Test Standard | ASTM |