The G1101 parallel jaw grip is designed for general tensile and pull testing applications up to 200 lbF [1,000 N]. It features a hardened steel jaw with 58 RC hardness, an aluminum housing, and an integrated eye end for mounting. The grip weighs 1.0 lb [0.5 kg]. Extended jaw lengths of 1.97 in [50.0 mm], 3.15 in [80.0 mm], and 3.94 in [100.0 mm] are available.
This grip is ideal for general tensile and pull testing applications up to 200 lbF (1,000 N). Pyramidal jaw faces and generous clearance effectively secure a wide range of sample materials and sizes. Extended jaw lengths are available, to accommodate larger samples. Includes integrated eye end mounting, and requires an eye end adapter to mount to Mark-10 force gauges or force sensors, and test stands.
| Mark-10 Corporation | |
|---|---|
| Product Category | Product and Material Test Fixtures and Accessories |
| Product Number | G1101 |
| Product Name | Parallel jaw grip, medium, eye end |
| Test Fixture Type | Test Grip / Clamp |