The G1100 is a large parallel jaw grip designed for general tensile and pull testing applications up to 2,000 lbF [9 kN]. It features hardened steel jaws with a Rockwell C58 hardness, an adjustable stop for consistent sample placement, and an integrated eye end. The grip has an aluminum housing and weighs 5.9 lb [2.7 kg]. Extended jaw lengths are available but not specified here.
This rugged grip is ideal for general tensile and pull testing applications up to 2,000 lbF (9 kN). Pyramidal jaw faces and generous clearance effectively secure a wide range of sample materials and sizes. Includes an adjustable stop for consistent sample placement between the jaws. Extended jaw lengths are available, to accommodate larger samples. Includes integrated eye end mounting, and requires an eye end adapter to mount to Mark-10 force gauges or force sensors, and test stands.
| Mark-10 Corporation | |
|---|---|
| Product Category | Product and Material Test Fixtures and Accessories |
| Product Number | G1100 |
| Product Name | Parallel jaw grip, large, eye end |
| Test Fixture Type | Test Grip / Clamp |