G1097 is an upper anvil for bend fixtures designed for 3-point and 4-point bend testing of plastics, metals, ceramics, and tubing. It features a 416 SS, hardened roller with a 10 mm diameter and an integrated eye end for mounting. The housing is made of 303 SS and weighs 0.5 lb [0.2 kg]. It is compatible with test stands including ESM303, ESM1500/750 (with AC1055 plate), ES30, TSC1000, TSF, and ES10/ES20 (with AC1060 plate), and may also be mounted via the eye end. It is used in conjunction with G1095 or G1096 bases.
This family of bend fixtures is designed for 3-point and 4-point bend testing of plastics, metals, ceramics, tubing, and many other materials. Two base sizes are available, along with an upper anvil, and optional roller diameters. Use a base-anvil combination for 3-point bend testing or two bases for 4-point bend testing. The fixtures conform to ASTM C393, C1161, D790, and related standards. Bases feature movable blocks with multiple V-grooves to accept several roller diameters. 10 mm dia. rollers are included, and other sizes are available. The bases feature engraved rulers, dual-graduated with an inch scale on one side and mm scale on the other. Includes integrated eye end mounting, and requires an eye end adapter to mount to Mark-10 force gauges or force sensors, and test stands. The bases also include thru-holes and mounting screws for direct mounting to certain test stands.
| Mark-10 Corporation | |
|---|---|
| Product Category | Product and Material Test Fixtures and Accessories |
| Product Number | G1097 |
| Product Name | Upper anvil for bend fixtures, eye end |
| Test Fixture Type | Anvil / Platen |