The high capacity wire terminal grip secures wire terminals, cables, and connectors for pull testing up to 2,000 lbF [9 kN] with an integrated eye end. The indexing wheel features groove widths of 0.08 in [2.0 mm], 0.12 in [3.0 mm], 0.16 in [4.0 mm], 0.20 in [5.0 mm], 0.24 in [6.0 mm], 0.31 in [8.0 mm], 0.39 in [10.0 mm], and 0.46 in [11.8 mm] to accommodate various sample sizes. It includes a 5/16-18M to #10-32F adapter and a #10-32 M/M stud with jam nuts.
The grip secures wire terminals, cables, connectors, and other samples for high capacity wire terminal pull tests. To operate, simply rotate the turret wheel to the desired size. For unique sample shapes and sizes, the wheel may be machined as required. Integrated eye end mounting.
| Mark-10 Corporation | |
|---|---|
| Product Category | Product and Material Test Fixtures and Accessories |
| Product Number | G1093 |
| Product Name | High capacity wire terminal grip, eye end |
| Test Fixture Type | Test Grip / Clamp |