For securing small diameter wires and filaments in pull tests, the sample wraps around a bollard and is secured by an adjustable jaw, with an integrated swivel to ensure alignment under load. It includes a #10-32 M/M stud with jam nuts. Dimensions are 2.38 in [60.4 mm] in length, 1.09 in [27.7 mm] in width, and 0.10 in [2.5 mm] in thickness for the adjustable jaw. Capacity is 50 lbF [250 N] and weight is 0.06 lb [0.03 kg].
For securing small diameter wires and filaments in pull tests. The sample wraps around the bollard and the loose end is secured by the adjustable jaw. Integrated swivel ensures sample alignment under load.
| Mark-10 Corporation | |
|---|---|
| Product Category | Product and Material Test Fixtures and Accessories |
| Product Number | G1078 |
| Product Name | Miniature filament grip, #10-32F |
| Test Fixture Type | Test Grip / Clamp |