Mark-10 Corporation Wedge grip, 0.375” jaw width, 5/16-18F G1061-1

Description
These heavy duty self-tightening grips with a capacity range of 50 lbf to 2,000 lbF (250 N to 9 kN) are ideal for tensile testing of a wide range of materials. Select from rubber or serrated, hardened steel jaw faces. The jaws ride on rollers instead of sliding along the surface of the housing, as with conventional wedge grips. This unique design prevents jamming and improves gripping characteristics. The spring loaded jaws open with a highly ergonomic rack and pinion lever mechanism. The smooth and easy operation of the lever greatly reduces operator hand fatigue.
Request a Quote
Description
These heavy duty self-tightening grips with a capacity range of 50 lbf to 2,000 lbF (250 N to 9 kN) are ideal for tensile testing of a wide range of materials. Select from rubber or serrated, hardened steel jaw faces. The jaws ride on rollers instead of sliding along the surface of the housing, as with conventional wedge grips. This unique design prevents jamming and improves gripping characteristics. The spring loaded jaws open with a highly ergonomic rack and pinion lever mechanism. The smooth and easy operation of the lever greatly reduces operator hand fatigue.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The G1061-1 is a heavy-duty wedge grip designed for tensile testing up to 200 lbF [900 N], featuring self-tightening serrated stainless steel jaws with a 0.375 in [9.5 mm] jaw width and a 5/16-18 female thread. It includes a #10-32 M/M stud with jam nuts and weighs 0.50 lb [0.23 kg]. The jaws ride on rollers to prevent jamming and are operated by a spring-loaded lever mechanism.

Datasheet Summary
Powered by GS/AI

The G1061-1 is a heavy-duty wedge grip designed for tensile testing up to 200 lbF [900 N], featuring self-tightening serrated stainless steel jaws with a 0.375 in [9.5 mm] jaw width and a 5/16-18 female thread. It includes a #10-32 M/M stud with jam nuts and weighs 0.50 lb [0.23 kg]. The jaws ride on rollers to prevent jamming and are operated by a spring-loaded lever mechanism.

Suppliers

Company
Product
Description
Supplier Links
Wedge grip, 0.375” jaw width, 5/16-18F - G1061-1 - Mark-10 Corporation
Copiague, NY, United States
Wedge grip, 0.375” jaw width, 5/16-18F
G1061-1
Wedge grip, 0.375” jaw width, 5/16-18F G1061-1
These heavy duty self-tightening grips with a capacity range of 50 lbf to 2,000 lbF (250 N to 9 kN) are ideal for tensile testing of a wide range of materials. Select from rubber or serrated, hardened steel jaw faces. The jaws ride on rollers instead of sliding along the surface of the housing, as with conventional wedge grips. This unique design prevents jamming and improves gripping characteristics. The spring loaded jaws open with a highly ergonomic rack and pinion lever mechanism. The smooth and easy operation of the lever greatly reduces operator hand fatigue.

These heavy duty self-tightening grips with a capacity range of 50 lbf to 2,000 lbF (250 N to 9 kN) are ideal for tensile testing of a wide range of materials. Select from rubber or serrated, hardened steel jaw faces. The jaws ride on rollers instead of sliding along the surface of the housing, as with conventional wedge grips. This unique design prevents jamming and improves gripping characteristics. The spring loaded jaws open with a highly ergonomic rack and pinion lever mechanism. The smooth and easy operation of the lever greatly reduces operator hand fatigue.

Supplier's Site Datasheet

Technical Specifications

  Mark-10 Corporation
Product Category Product and Material Test Fixtures and Accessories
Product Number G1061-1
Product Name Wedge grip, 0.375” jaw width, 5/16-18F
Test Fixture Type Test Grip / Clamp
Unlock Full Specs
to access all available technical data

Similar Products