G1042 is a hook designed for general pull testing applications with a 1/2-20M thread and a capacity of 4,500 lbF [20,000 N]. It weighs 0.145 lb [0.066 kg], has a length of 1.90 in [48.3 mm], a diameter of 1.25 in [31.8 mm], and features a 0.28 in [7.1 mm] shank diameter. The hook includes a threaded stud and is suitable for tension and compression applications.
These hooks are ideal for a variety of pull tests. Select from four sizes. A snap hook is also available.
| Mark-10 Corporation | |
|---|---|
| Product Category | Product and Material Test Fixtures and Accessories |
| Product Number | G1042 |
| Product Name | Hook, extra large, 1/2-20M |