Flat head attachment for compression testing of buttons, small springs, and membrane switches, with a 5/16-18F thread and capacity of 500 lbF [2,500 N]. Dimensions are 0.75 in [19.1 mm] diameter and 0.87 in [22.1 mm] height. Includes a 5/16-18F thread interface. Weight is 0.06 lb [0.027 kg].
These attachments are ideal for compression testing of buttons, membrane switches, etc. Compatible with Mark-10 force gauges.
| Mark-10 Corporation | |
|---|---|
| Product Category | Product and Material Test Fixtures and Accessories |
| Product Number | G1036 |
| Product Name | Flat head, 5/16-18F |
| Application | Compression |