The G1013 is a parallel jaw grip for general tensile and pull testing applications, with a capacity of 1,000 lbF [4,450 N] and a weight of 0.65 lb [0.29 kg]. It features jaws adjustable for sample thicknesses up to 0.25 in [6.3 mm], and includes a 5/16-18M to #10-32F adapter and a #10-32 M/M stud with jam nuts.
This grip is ideal for general pull testing applications. Manually tightened serrated jaws may be individually adjusted for samples up to 0.25" (6.3mm) thick.
| Mark-10 Corporation | |
|---|---|
| Product Category | Product and Material Test Fixtures and Accessories |
| Product Number | G1013 |
| Product Name | Parallel jaw grip, 5/16-18F |
| Test Fixture Type | Test Grip / Clamp |