Film and paper grip designed for tensile and peel testing of thin materials, featuring adjustable serrated interlocking jaws that secure samples up to 100 lbF [500 N]. Includes a #10-32 M/M stud with jam nuts. Dimensions are 0.31 in [7.9 mm] wide, 1.25 in [31.8 mm] long, 2.50 in [63.5 mm] high, and 1.2 in [30.5 mm] jaw opening with a sample range of 0 to 0.15 in [0 to 3.8 mm].
These grips are designed for film, paper, and other thin materials for tensile and peel testing, as per ASTM F88 and related standards. Adjustable serrated interlocking jaws effectively secure samples for up to 100 lbF (500N) of force, while an ergonomic, rubberized knob easily engages and disengages the sample. A precision Acme screw provides durability and longevity over repeated engagements. The grips are available in four widths. Use them with a force gauge and a test stand to create a complete testing system.
| Mark-10 Corporation | |
|---|---|
| Product Category | Product and Material Test Fixtures and Accessories |
| Product Number | G1008 |
| Product Name | Film and paper grip, 1.25” wide, #10-32F |
| Test Fixture Type | Test Grip / Clamp |