Mark-10 Corporation Digital travel display for ES30, 6" / 150 mm ESM001

Description
6" [150 mm] travel, 0.0005" [0.01 mm] resolution, SPC output for automated data collection. To output data to a PC via USB, use communication adapter part no. MU100 and AC1105 cable.
Request a Quote Datasheet
Description
6" [150 mm] travel, 0.0005" [0.01 mm] resolution, SPC output for automated data collection. To output data to a PC via USB, use communication adapter part no. MU100 and AC1105 cable.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital travel display for ES30, 6
Copiague, NY, United States
Digital travel display for ES30, 6" / 150 mm
ESM001
Digital travel display for ES30, 6" / 150 mm ESM001
6" [150 mm] travel, 0.0005" [0.01 mm] resolution, SPC output for automated data collection. To output data to a PC via USB, use communication adapter part no. MU100 and AC1105 cable.

6" [150 mm] travel, 0.0005" [0.01 mm] resolution, SPC output for automated data collection. To output data to a PC via USB, use communication adapter part no. MU100 and AC1105 cable.

Supplier's Site Datasheet

Technical Specifications

  Mark-10 Corporation
Product Category Product and Material Test Fixtures and Accessories
Product Number ESM001
Product Name Digital travel display for ES30, 6" / 150 mm
Unlock Full Specs
to access all available technical data

Similar Products

Mounting plate, Mark-10 gauges, 0.12 - 500 lbF (0.5 to 2,500 N) capacities - AC1052 - Mark-10 Corporation
Specs
Application Universal
Capacity 0.1200 to 500 lbs (0.0544 to 227 kg)
View Details
High capacity wire / rope grip, eye end - G1092 - Mark-10 Corporation
Specs
Test Fixture Type Test Grip / Clamp
View Details
Extension rod, 1”, #10-32M/F - G1024-2 - Mark-10 Corporation
Specs
Test Fixture Type Tension Rod
View Details