MarShield Pre-fab Lead Lined Wall Panels

Description
MarShield manufactures pre-fab lead lined wall panels as an alternative to using construction materials inside your walls for radiation shielding. This quick, clean and easy radiation shielding solution saves you from doing any demolition! You can attach these lead lined wall panels to your existing walls. These panels can easily be rearranged or taken away at any time without expensive labor or repairs. Size The standard pre-fab wall panel size is 4×8. We will manufacture custom widths, heights, and thicknesses to suit your needs. Features and Benefits No demolition needed. Quick, clean, and easy installation. Use standard and readily available mounting hardware. Available in a standard beige color. Ask us about our additional color options! Built to last. Frame has a solid steel design. A variety of lead thicknesses available.
Request a Quote Datasheet
Description
MarShield manufactures pre-fab lead lined wall panels as an alternative to using construction materials inside your walls for radiation shielding. This quick, clean and easy radiation shielding solution saves you from doing any demolition! You can attach these lead lined wall panels to your existing walls. These panels can easily be rearranged or taken away at any time without expensive labor or repairs. Size The standard pre-fab wall panel size is 4×8. We will manufacture custom widths, heights, and thicknesses to suit your needs. Features and Benefits No demolition needed. Quick, clean, and easy installation. Use standard and readily available mounting hardware. Available in a standard beige color. Ask us about our additional color options! Built to last. Frame has a solid steel design. A variety of lead thicknesses available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pre-fab Lead Lined Wall Panels -  - MarShield
Burlington, Ontario, Canada
Pre-fab Lead Lined Wall Panels
Pre-fab Lead Lined Wall Panels
MarShield manufactures pre-fab lead lined wall panels as an alternative to using construction materials inside your walls for radiation shielding. This quick, clean and easy radiation shielding solution saves you from doing any demolition! You can attach these lead lined wall panels to your existing walls. These panels can easily be rearranged or taken away at any time without expensive labor or repairs. Size The standard pre-fab wall panel size is 4×8. We will manufacture custom widths, heights, and thicknesses to suit your needs. Features and Benefits No demolition needed. Quick, clean, and easy installation. Use standard and readily available mounting hardware. Available in a standard beige color. Ask us about our additional color options! Built to last. Frame has a solid steel design. A variety of lead thicknesses available.

MarShield manufactures pre-fab lead lined wall panels as an alternative to using construction materials inside your walls for radiation shielding. This quick, clean and easy radiation shielding solution saves you from doing any demolition! You can attach these lead lined wall panels to your existing walls. These panels can easily be rearranged or taken away at any time without expensive labor or repairs.

Size

The standard pre-fab wall panel size is 4×8. We will manufacture custom widths, heights, and thicknesses to suit your needs.

Features and Benefits

  • No demolition needed.
  • Quick, clean, and easy installation.
  • Use standard and readily available mounting hardware.
  • Available in a standard beige color. Ask us about our additional color options!
  • Built to last. Frame has a solid steel design.
  • A variety of lead thicknesses available.
Supplier's Site Datasheet

Technical Specifications

  MarShield
Product Category Composite Panels
Product Name Pre-fab Lead Lined Wall Panels
Skin Type Wall Panel
Unlock Full Specs
to access all available technical data

Similar Products

EZ Quick Shielding Panels -  - MarShield
Specs
Application Construction; Industrial; Wallboard / Wall covering; Rental Spaces, Certified Protected X-ray Rooms
Thickness 0.0315 to 0.1260 inches (0.8000 to 3.2 mm)
Width 16 to 48 inches (406 to 1219 mm)
View Details
Radiation Shielding Barriers and Walls -  - MarShield
Specs
Skin Type Cloth / Fabric
Core Type Lead Lined
Application Construction; Industrial
View Details