Mannesman Demag Air Motors 4,40 kW MU 600

Description
The air motor is for a robust and an unproblematic drive for all industrial applications. It is a proven solution for many drive engineering requirements. The air motor is fully variable on a large revolution scale and offer a high torque when starting. The robust teethed gears of the motors from 2,2 to 4,4 kW ensure the necessary reduction for the required speed under load.
Description
The air motor is for a robust and an unproblematic drive for all industrial applications. It is a proven solution for many drive engineering requirements. The air motor is fully variable on a large revolution scale and offer a high torque when starting. The robust teethed gears of the motors from 2,2 to 4,4 kW ensure the necessary reduction for the required speed under load.

Suppliers

Company
Product
Description
Supplier Links
Air Motors 4,40 kW - MU 600 - Mannesman Demag
Stuttgart, Germany
Air Motors 4,40 kW
MU 600
Air Motors 4,40 kW MU 600
The air motor is for a robust and an unproblematic drive for all industrial applications. It is a proven solution for many drive engineering requirements. The air motor is fully variable on a large revolution scale and offer a high torque when starting. The robust teethed gears of the motors from 2,2 to 4,4 kW ensure the necessary reduction for the required speed under load.

The air motor is for a robust and an unproblematic drive for all industrial applications. It is a proven solution for many drive engineering requirements. The air motor is fully variable on a large revolution scale and offer a high torque when starting.

The robust teethed gears of the motors from 2,2 to 4,4 kW ensure the necessary reduction for the required speed under load.

Supplier's Site

Technical Specifications

  Mannesman Demag
Product Category Air Motors
Product Number MU 600
Product Name Air Motors 4,40 kW
Mounting Flange Mount
Material Cast Iron
Output Output Shaft
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Starter with Manual, Electrical or Pneumatic Start Valve - PS Series - jbj Techniques Limited
Specs
Type / Applications Motor Starters
Mounting Flange Mount
Output Output Shaft
View Details
Vane Air Motor LZB - LZB42-L-A010-11 - Atlas Copco Industrial Technique AB
Atlas Copco Industrial Technique AB
Specs
Type / Applications Vane Motors
Material Aluminum; Hardened steel/Aluminium
Torque 11.14 Ft-lbs (15.1 N-m)
View Details
Smooth Output Shaft Air Motor - MO32R - ASG, Division of Jergens, Inc.
ASG, Division of Jergens, Inc.
Specs
Features Reversible
Torque 35.4 Ft-lbs (48 N-m)
Air Consumption 38.1 SCFM (64.76 m³/hr)
View Details
Air Motors with Collets -  - Mannesman Demag
Specs
Type / Applications Milling Motors
Material Stainless-Steel
Output Hollow shaft / Collet
View Details