Ingersoll Rand Industrial Technologies / Air Motors In-Line Planetary Gear, Multi-Vane Air Motor M007RVR027AR4

Description
M007Series, In-Line planetary gear, Multi-vane Air Motors. Fractional horsepower, 0.61 hp to 0.85 hp (0.46 to 0.63 Kw). 23 rpm to 22,000 rpm with adjustability through air controls. Features Will not burn out: Air motors can be stalled or overloaded for long periods without damage. Great for harsh environments: No heat build up or sparks make air motors ideal for use in flammable or explosive applications. Instantly reversible: A four-way valve allows instant motor reversal (on reversible units) with the turn of a valve. Cool Running: A running air motor expands air, allowing motors to operate in temperatures up to 150oF and some motors up to 300oF with special grease, lube and seals. Compact and Portable: Get maximum horsepower in minimum size. Variable speed: You may utilize a wide range of speeds by using a simple valve on your input air supply line. Minimum maintenance: Our motors have a proven history of long, low maintenance life. All you need to provide is a clean, dry, lubricated air supply. No shock starts: Air cushioned start-up cuts stress to your equipment. Do not see what you need or want help with your selection: Call us with your requirements. We have hundreds of motors from which we can select. In many cases, we can provide “special” non-cataloged motors for unique applications. Call our technical support group in White House Tennessee at 800-866-5457. Two hole “A” flange standard on 000, 004, 006, 009, 012, 015, 021, 027, 037, 044 gear ratios, Optional 4 hole “B” flange available on these models. 3/8”-24 or ½”-20 threaded shaft options available on 000, 004, 006, 009, 012, 015, 021, 027, 037, 044 gear ratios. Six hole “B” flange standard on 063, 086, 119, 151, 188, 275 and 374 gear ratios. Square drive option available
Description
M007Series, In-Line planetary gear, Multi-vane Air Motors. Fractional horsepower, 0.61 hp to 0.85 hp (0.46 to 0.63 Kw). 23 rpm to 22,000 rpm with adjustability through air controls. Features Will not burn out: Air motors can be stalled or overloaded for long periods without damage. Great for harsh environments: No heat build up or sparks make air motors ideal for use in flammable or explosive applications. Instantly reversible: A four-way valve allows instant motor reversal (on reversible units) with the turn of a valve. Cool Running: A running air motor expands air, allowing motors to operate in temperatures up to 150oF and some motors up to 300oF with special grease, lube and seals. Compact and Portable: Get maximum horsepower in minimum size. Variable speed: You may utilize a wide range of speeds by using a simple valve on your input air supply line. Minimum maintenance: Our motors have a proven history of long, low maintenance life. All you need to provide is a clean, dry, lubricated air supply. No shock starts: Air cushioned start-up cuts stress to your equipment. Do not see what you need or want help with your selection: Call us with your requirements. We have hundreds of motors from which we can select. In many cases, we can provide “special” non-cataloged motors for unique applications. Call our technical support group in White House Tennessee at 800-866-5457. Two hole “A” flange standard on 000, 004, 006, 009, 012, 015, 021, 027, 037, 044 gear ratios, Optional 4 hole “B” flange available on these models. 3/8”-24 or ½”-20 threaded shaft options available on 000, 004, 006, 009, 012, 015, 021, 027, 037, 044 gear ratios. Six hole “B” flange standard on 063, 086, 119, 151, 188, 275 and 374 gear ratios. Square drive option available

Suppliers

Company
Product
Description
Supplier Links
In-Line Planetary Gear, Multi-Vane Air Motor - M007RVR027AR4 - Ingersoll Rand Industrial Technologies / Air Motors
Nashville, TN, United States
In-Line Planetary Gear, Multi-Vane Air Motor
M007RVR027AR4
In-Line Planetary Gear, Multi-Vane Air Motor M007RVR027AR4
M007Series, In-Line planetary gear, Multi-vane Air Motors. Fractional horsepower, 0.61 hp to 0.85 hp (0.46 to 0.63 Kw). 23 rpm to 22,000 rpm with adjustability through air controls. Features Will not burn out: Air motors can be stalled or overloaded for long periods without damage. Great for harsh environments: No heat build up or sparks make air motors ideal for use in flammable or explosive applications. Instantly reversible: A four-way valve allows instant motor reversal (on reversible units) with the turn of a valve. Cool Running: A running air motor expands air, allowing motors to operate in temperatures up to 150oF and some motors up to 300oF with special grease, lube and seals. Compact and Portable: Get maximum horsepower in minimum size. Variable speed: You may utilize a wide range of speeds by using a simple valve on your input air supply line. Minimum maintenance: Our motors have a proven history of long, low maintenance life. All you need to provide is a clean, dry, lubricated air supply. No shock starts: Air cushioned start-up cuts stress to your equipment. Do not see what you need or want help with your selection: Call us with your requirements. We have hundreds of motors from which we can select. In many cases, we can provide “special” non-cataloged motors for unique applications. Call our technical support group in White House Tennessee at 800-866-5457. Two hole “A” flange standard on 000, 004, 006, 009, 012, 015, 021, 027, 037, 044 gear ratios, Optional 4 hole “B” flange available on these models. 3/8”-24 or ½”-20 threaded shaft options available on 000, 004, 006, 009, 012, 015, 021, 027, 037, 044 gear ratios. Six hole “B” flange standard on 063, 086, 119, 151, 188, 275 and 374 gear ratios. Square drive option available

M007Series, In-Line planetary gear, Multi-vane Air Motors. Fractional horsepower, 0.61 hp to 0.85 hp (0.46 to 0.63 Kw). 23 rpm to 22,000 rpm with adjustability through air controls.

Features

  • Will not burn out: Air motors can be stalled or overloaded for long periods without damage.
  • Great for harsh environments: No heat build up or sparks make air motors ideal for use in flammable or explosive applications. Instantly reversible: A four-way valve allows instant motor reversal (on reversible units) with the turn of a valve.
  • Cool Running: A running air motor expands air, allowing motors to operate in temperatures up to 150oF and some motors up to 300oF with special grease, lube and seals.
  • Compact and Portable: Get maximum horsepower in minimum size. Variable speed: You may utilize a wide range of speeds by using a simple valve on your input air supply line.
  • Minimum maintenance: Our motors have a proven history of long, low maintenance life. All you need to provide is a clean, dry, lubricated air supply.
  • No shock starts: Air cushioned start-up cuts stress to your equipment.
  • Do not see what you need or want help with your selection: Call us with your requirements. We have hundreds of motors from which we can select. In many cases, we can provide “special” non-cataloged motors for unique applications. Call our technical support group in White House Tennessee at 800-866-5457.
  • Two hole “A” flange standard on 000, 004, 006, 009, 012, 015, 021, 027, 037, 044 gear ratios, Optional 4 hole “B” flange available on these models.
  • 3/8”-24 or ½”-20 threaded shaft options available on 000, 004, 006, 009, 012, 015, 021, 027, 037, 044 gear ratios.
  • Six hole “B” flange standard on 063, 086, 119, 151, 188, 275 and 374 gear ratios.
  • Square drive option available
Supplier's Site

Technical Specifications

  Ingersoll Rand Industrial Technologies / Air Motors
Product Category Air Motors
Product Number M007RVR027AR4
Product Name In-Line Planetary Gear, Multi-Vane Air Motor
Type / Applications Vane Motors
Mounting Flange Mount
Material Aluminum; Steel
Diameter 0.7500 inch (19.05 mm)
Output Output Shaft
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Motor with Speed Limiter and Gearbox - DMO8/20 - jbj Techniques Limited
Specs
Type / Applications Turbine Motors
Mounting Foot Mount
Output Output Shaft
View Details
Vane Air Motor LZB - LZB46-L-AV040-11 - Atlas Copco Industrial Technique AB
Atlas Copco Industrial Technique AB
Specs
Type / Applications Vane Motors
Material Aluminum; Hardened steel/Aluminium
Torque 2.8 Ft-lbs (3.8 N-m)
View Details
In-Line Planetary Gear, Multi-Vane Air Motor - 7800-1B - Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand Industrial Technologies / Air Motors
Specs
Type / Applications Vane Motors
Mounting Face Mount; Flange Mount; Foot Mount (optional feature)
Material Steel
View Details
PSI Automation
Specs
Type / Applications Vane Motors
Diameter 0.8750 inch (22.22 mm)
Torque 32 Ft-lbs (43.39 N-m)
View Details