Mannesman Demag Air Motors 2,90 kW MU 400

Description
The air motor is for a robust and an unproblematic drive for all industrial applications. It is a proven solution for many drive engineering requirements. The air motor is fully variable on a large revolution scale and offer a high torque when starting. The robust teethed gears of the motors from 2,2 to 4,4 kW ensure the necessary reduction for the required speed under load.
Description
The air motor is for a robust and an unproblematic drive for all industrial applications. It is a proven solution for many drive engineering requirements. The air motor is fully variable on a large revolution scale and offer a high torque when starting. The robust teethed gears of the motors from 2,2 to 4,4 kW ensure the necessary reduction for the required speed under load.

Suppliers

Company
Product
Description
Supplier Links
Air Motors 2,90 kW - MU 400 - Mannesman Demag
Stuttgart, Germany
Air Motors 2,90 kW
MU 400
Air Motors 2,90 kW MU 400
The air motor is for a robust and an unproblematic drive for all industrial applications. It is a proven solution for many drive engineering requirements. The air motor is fully variable on a large revolution scale and offer a high torque when starting. The robust teethed gears of the motors from 2,2 to 4,4 kW ensure the necessary reduction for the required speed under load.

The air motor is for a robust and an unproblematic drive for all industrial applications. It is a proven solution for many drive engineering requirements. The air motor is fully variable on a large revolution scale and offer a high torque when starting.

The robust teethed gears of the motors from 2,2 to 4,4 kW ensure the necessary reduction for the required speed under load.

Supplier's Site

Technical Specifications

  Mannesman Demag
Product Category Air Motors
Product Number MU 400
Product Name Air Motors 2,90 kW
Mounting Flange Mount
Material Cast Iron
Output Output Shaft
Unlock Full Specs
to access all available technical data

Similar Products

Vane Air Motor LZB - LZB22-L-A008-11 - Atlas Copco Industrial Technique AB
Atlas Copco Industrial Technique AB
Specs
Type / Applications Vane Motors
Material Aluminum; Hardened steel/Aluminium
Torque 5.24 Ft-lbs (7.1 N-m)
View Details
Pneumatic Motor with Speed Limiter - DMO20/15 - jbj Techniques Limited
Specs
Type / Applications Turbine Motors
Mounting Foot Mount
Output Output Shaft
View Details
Acid Proof Motor without Gear -  - DEPRAG, Inc.
Specs
Material Steel
Output Output Shaft
Features Reversible
View Details
Pneumatic Air Motors -  - Boston Gear
Specs
Mounting Flange Mount
Maximum Air Pressure 100 psi (70.38 m H2O)
Free Speed 300 to 3000 rpm
View Details