Mallory Sonalert Products, Inc. Speakers PB-2015WQ

Description
Series: Speakers Mounting Method: Flange- Wires Frame Material: Plastic Impedance (Ohms): 8.0 Rated Power (Watts): 0.1 Max Power (Watts): 0.15 Freq Range (Hz): 1500 +,- 200 Size: 23 x 8.8 mm Weight: 3.4 g Options: For other options contact factory Typical dB Min Voltage: 75.0 Typical dB: 75.0 RoHS: Yes Volt Type: AC (Vp-p) Tech Type: Mounted Speaker CUL: No RoHS: Yes
Request a Quote Datasheet
Description
Series: Speakers Mounting Method: Flange- Wires Frame Material: Plastic Impedance (Ohms): 8.0 Rated Power (Watts): 0.1 Max Power (Watts): 0.15 Freq Range (Hz): 1500 +,- 200 Size: 23 x 8.8 mm Weight: 3.4 g Options: For other options contact factory Typical dB Min Voltage: 75.0 Typical dB: 75.0 RoHS: Yes Volt Type: AC (Vp-p) Tech Type: Mounted Speaker CUL: No RoHS: Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - PB-2015WQ - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
Speakers
PB-2015WQ
Speakers PB-2015WQ
Series: Speakers Mounting Method: Flange- Wires Frame Material: Plastic Impedance (Ohms): 8.0 Rated Power (Watts): 0.1 Max Power (Watts): 0.15 Freq Range (Hz): 1500 +,- 200 Size: 23 x 8.8 mm Weight: 3.4 g Options: For other options contact factory Typical dB Min Voltage: 75.0 Typical dB: 75.0 RoHS: Yes Volt Type: AC (Vp-p) Tech Type: Mounted Speaker CUL: No RoHS: Yes

Series: Speakers Mounting Method: Flange- Wires Frame Material: Plastic Impedance (Ohms): 8.0 Rated Power (Watts): 0.1 Max Power (Watts): 0.15 Freq Range (Hz): 1500 +,- 200 Size: 23 x 8.8 mm Weight: 3.4 g Options: For other options contact factory Typical dB Min Voltage: 75.0 Typical dB: 75.0 RoHS: Yes Volt Type: AC (Vp-p) Tech Type: Mounted Speaker CUL: No RoHS: Yes

Supplier's Site Datasheet
Speakers - PB-2015WQ-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms General Purpose Speaker 100mW 1.3kHz ~ 1.7kHz Top Round

8 Ohms General Purpose Speaker 100mW 1.3kHz ~ 1.7kHz Top Round

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
PB-2015WQ
Speakers & Transducers PB-2015WQ
Speakers & Transducers MOUNTED SPKR, 8 OHM .15W, FLANGE MNT

Speakers & Transducers MOUNTED SPKR, 8 OHM .15W, FLANGE MNT

Buy Now Datasheet

Technical Specifications

  Mallory Sonalert Products, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers Speakers
Product Number PB-2015WQ PB-2015WQ-ND PB-2015WQ
Product Name Speakers Speakers Speakers & Transducers
SPL 75 dB
Nominal Power 0.1000 watts
Maximum Power 0.1500 watts
Impedance 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-T - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Miniature Speakers - 276826 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 4 watts
Impedance 8 ohms
View Details
The ENT220 is an all-weather, column line array Loudspeaker - ENT220 - Biamp Systems, Ltd.
Specs
Size 12.00 inch (305 mm)
Application Loudspeaker; MusicAudio
View Details