The PB-1220PF-01Q is an electromagnetic transducer designed for external drive applications. It operates at an oscillation frequency of 2048 Hz and requires an operating voltage range of 1.25 to 2.5 Vp-p, with a rated voltage of 1.5 Vp-p. The maximum current consumption is 40 mA at the rated voltage, producing a minimum sound pressure level of 88 dB at a distance of 10 cm. The transducer features a coil resistance of 16 ± 2 ohms and is constructed from PPO plastic resin, with a black housing. It has a weight of 1.3 grams and is suitable for operating temperatures between -20 °C and +60 °C, while storage temperatures can range from -30 °C to +80 °C. The device is RoHS compliant and can withstand wave soldering conditions of 260 °C for 5 seconds and hand soldering conditions of 350 °C for 5 seconds. Engineers should note that this product may not be suitable for all medical and aerospace applications, and it is advisable to consult with Mallory Sonalert for specific application requirements.
Series: Transducers-External
Buzzers Transducer, Externally Driven Magnetic 1.5V 40mA 2.048kHz Through Hole PC Pins
| Mallory Sonalert Products, Inc. | DigiKey | |
|---|---|---|
| Product Category | Audio Transducers and Buzzers | Audio Transducers and Buzzers |
| Product Number | PB-1220PF-01Q | PB-1220PF-01Q-ND |
| Product Name | Transducers-External Drive-Electromagnetic | Alarms, Buzzers, and Sirens |
| Technology | Electromagnetic | |
| RoHS Compliant | Yes | |
| Terminations | PCPins | PCPins |
| Mounting | PC Pins | Through Hole |
| Diameter / Length | 12 mm (0.4724 inch) |