Mallory Sonalert Products, Inc. Indicators-Piezo-Specialty Sounds MSE14LDP2S

Description
Series: Indicators-Piezo-Spe cialty Sounds Mounting Method: PC Pins Circuitry: Yes Sound Type: Fast Double Pulse Freq (Hz): 3900.0 Volt Rating: 7 to 14 DC Typical Loudness (dBa): 85 to 95 @ 1 ft (30 cm) Max Current (mA): 50 mA CUL Approved: No Size: 23 x 14 mm Weight: 4.0 g Options: For other options contact factory Attribute 13 name: Min Volt Min Volt: 7.0 Attribute 14 name: Max Volt Max Volt: 14.0 Typical dB Min Voltage: 85.0 Typical dB: 95.0 RoHS: Yes Volt Type: DC Tech Type: Piezo
Request a Quote Datasheet
Description
Series: Indicators-Piezo-Spe cialty Sounds Mounting Method: PC Pins Circuitry: Yes Sound Type: Fast Double Pulse Freq (Hz): 3900.0 Volt Rating: 7 to 14 DC Typical Loudness (dBa): 85 to 95 @ 1 ft (30 cm) Max Current (mA): 50 mA CUL Approved: No Size: 23 x 14 mm Weight: 4.0 g Options: For other options contact factory Attribute 13 name: Min Volt Min Volt: 7.0 Attribute 14 name: Max Volt Max Volt: 14.0 Typical dB Min Voltage: 85.0 Typical dB: 95.0 RoHS: Yes Volt Type: DC Tech Type: Piezo
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicators-Piezo-Specialty Sounds - MSE14LDP2S - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
Indicators-Piezo-Specialty Sounds
MSE14LDP2S
Indicators-Piezo-Specialty Sounds MSE14LDP2S
Series: Indicators-Piezo-Spe cialty Sounds Mounting Method: PC Pins Circuitry: Yes Sound Type: Fast Double Pulse Freq (Hz): 3900.0 Volt Rating: 7 to 14 DC Typical Loudness (dBa): 85 to 95 @ 1 ft (30 cm) Max Current (mA): 50 mA CUL Approved: No Size: 23 x 14 mm Weight: 4.0 g Options: For other options contact factory Attribute 13 name: Min Volt Min Volt: 7.0 Attribute 14 name: Max Volt Max Volt: 14.0 Typical dB Min Voltage: 85.0 Typical dB: 95.0 RoHS: Yes Volt Type: DC Tech Type: Piezo

Series: Indicators-Piezo-Specialty Sounds Mounting Method: PC Pins Circuitry: Yes Sound Type: Fast Double Pulse Freq (Hz): 3900.0 Volt Rating: 7 to 14 DC Typical Loudness (dBa): 85 to 95 @ 1 ft (30 cm) Max Current (mA): 50 mA CUL Approved: No Size: 23 x 14 mm Weight: 4.0 g Options: For other options contact factory Attribute 13 name: Min Volt Min Volt: 7.0 Attribute 14 name: Max Volt Max Volt: 14.0 Typical dB Min Voltage: 85.0 Typical dB: 95.0 RoHS: Yes Volt Type: DC Tech Type: Piezo

Supplier's Site Datasheet
Alarms, Buzzers, and Sirens - MSE14LDP2S-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
MSE14LDP2S-ND
Alarms, Buzzers, and Sirens MSE14LDP2S-ND
Buzzers Indicator, Internally Driven Piezo 50mA 3.9kHz 85dB @ 7V, 30cm Through Hole PC Pins

Buzzers Indicator, Internally Driven Piezo 50mA 3.9kHz 85dB @ 7V, 30cm Through Hole PC Pins

Buy Now Datasheet

Technical Specifications

  Mallory Sonalert Products, Inc. DigiKey
Product Category Audio Transducers and Buzzers Audio Transducers and Buzzers
Product Number MSE14LDP2S MSE14LDP2S-ND
Product Name Indicators-Piezo-Specialty Sounds Alarms, Buzzers, and Sirens
Technology Piezoelectric
RoHS Compliant Yes
Terminations PCPins PCPins
Mounting PC Pins Through Hole
Diameter / Length 23 mm (0.9055 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Piezo Buzzers - 1812699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
RoHS Compliant Yes
Shape Round
View Details
Buzzer/Horn/Alarm - 427566 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Transducers-External Drive-Electromagnetic - PB-1621PQ - Mallory Sonalert Products, Inc.
Specs
Technology Electromagnetic
RoHS Compliant Yes
Terminations PCPins
View Details
2 suppliers