Series: Transducers-External
Buzzers Transducer, Externally Driven Magnetic 5V 60mA 2.048kHz 85dB @ 5V, 10cm Through Hole PC Pins
| Mallory Sonalert Products, Inc. | DigiKey | |
|---|---|---|
| Product Category | Audio Transducers and Buzzers | Audio Transducers and Buzzers |
| Product Number | PB-1621PQ | 458-1247-ND |
| Product Name | Transducers-External Drive-Electromagnetic | Alarms, Buzzers, and Sirens |
| Technology | Electromagnetic | |
| RoHS Compliant | Yes | |
| Terminations | PCPins | PCPins |
| Mounting | PC Pins | Through Hole |
| Diameter / Length | 16 mm (0.6299 inch) |