Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ABRASIVE ROLLS AND ABRASIVE SHEETS
MAKITA USA, INC.
794523-A-50 -- HOOK & LOOP ABRASIVE PAPER, 5" ROUND (8 HOLES)
Makita USA, Inc.
Hook & Loop Abrasive Paper, 5" Round (8 Holes)
794523-A-50
Description
Hook & Loop Abrasive Paper // 5" Round (8 Holes)
Makita USA, Inc.
Done
Description
Hook & Loop Abrasive Paper // 5" Round (8 Holes)
Suppliers
Company
Product
Description
Supplier Links
Makita USA, Inc.
La Mirada, CA, USA
Hook & Loop Abrasive Paper, 5" Round (8 Holes)
794523-A-50
Hook & Loop Abrasive Paper, 5" Round (8 Holes)
794523-A-50
Hook & Loop Abrasive Paper // 5" Round (8 Holes)
Hook & Loop Abrasive Paper // 5" Round (8 Holes)
Supplier's Site
Technical Specifications
Makita USA, Inc.
Product Category
Abrasive Rolls and Abrasive Sheets
Product Number
794523-A-50
Product Name
Hook & Loop Abrasive Paper, 5" Round (8 Holes)
Product Type
Sheet
Unlock Full Specs
to access all available technical data
Similar Products
Norton Abrasives
Norton ProSand AO Coarse Grit Paper Sheet
07660768163
Specs
Applications & Materials Worked
Dry; Material Removal, Rough Grinding or Sanding; MRO or Welding
Width
9.00 inch (229 mm)
Type
Aluminum Oxide
View Details
Beijing Grish Hitech Co., Ltd.
MPO/MTP Precision Flocked Polishing Film
Specs
Product Type
Sheet; Disk
Applications & Materials Worked
Wet; Polishing or lapping (Very fine grits or filaments)
Mounting
Nylon Flock
View Details
Uneeda Enterprizes, Inc.
Sanding Sheets for Woodworking
EKASILVER
Specs
Product Type
Sheet
Applications & Materials Worked
Woodworking
Type
Silicon Carbide
View Details
Makita USA, Inc.
Hook & Loop Abrasive Paper, 5" Round (8 Holes)
742527-A-50
Specs
Product Type
Sheet
Applications & Materials Worked
Dry
Grit Size
400
View Details