Mahr Inc. Magnetic Base 815 Y

Description
Product features Round version Permanent magnet plus threaded mounting hole Underside of the base is flat Magnetic force 250 N
Description
Product features Round version Permanent magnet plus threaded mounting hole Underside of the base is flat Magnetic force 250 N

Suppliers

Company
Product
Description
Supplier Links
Magnetic Base - 815 Y - Mahr Inc.
Providence, RI, USA
Magnetic Base
815 Y
Magnetic Base 815 Y
Product features Round version Permanent magnet plus threaded mounting hole Underside of the base is flat Magnetic force 250 N

Product features

Round version

  • Permanent magnet plus threaded mounting hole
  • Underside of the base is flat
  • Magnetic force 250 N
Supplier's Site

Technical Specifications

  Mahr Inc.
Product Category Support Stands
Product Number 815 Y
Product Name Magnetic Base
Type Stand
Unlock Full Specs
to access all available technical data

Similar Products

Force Test Stand - PCE-FTS50 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
View Details
Antenna Tripod - ATU-514 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Type Tripod
Height 0.3333 to 6.58 ft (1.02 to 20.07 dm)
Capacity 50 lbs (22.68 kg)
View Details
Post and Support Assemblies - 815 XMS 485 - Mahr Inc.
Specs
Type Stand
Height 1.59 ft (4.85 dm)
View Details
BH2: METAL ALLOY BALL HEAD, 18 LB. CAPACITY - 700337 - Smith-Victor Corporation
Specs
Type Tripod
Capacity 18 lbs (8.16 kg)
Features Swing / Tilt
View Details