Mahr Inc. Indicator Stand with Magnetic Base 815 P

Description
Product features Support arm has one joint Sturdy circular base with permanent magnet Post and support arm are made from stainless steel Support arm can be finely adjusted Indicating instrument can be rotated through ± 90°
Description
Product features Support arm has one joint Sturdy circular base with permanent magnet Post and support arm are made from stainless steel Support arm can be finely adjusted Indicating instrument can be rotated through ± 90°

Suppliers

Company
Product
Description
Supplier Links
Indicator Stand with Magnetic Base - 815 P - Mahr Inc.
Providence, RI, USA
Indicator Stand with Magnetic Base
815 P
Indicator Stand with Magnetic Base 815 P
Product features Support arm has one joint Sturdy circular base with permanent magnet Post and support arm are made from stainless steel Support arm can be finely adjusted Indicating instrument can be rotated through ± 90°

Product features

  • Support arm has one joint
  • Sturdy circular base with permanent magnet
  • Post and support arm are made from stainless steel
  • Support arm can be finely adjusted
  • Indicating instrument can be rotated through ± 90°
Supplier's Site

Technical Specifications

  Mahr Inc.
Product Category Support Stands
Product Number 815 P
Product Name Indicator Stand with Magnetic Base
Type Stand
Unlock Full Specs
to access all available technical data

Similar Products

Force Test Stand - PCE-FTS50 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
View Details
Antenna Tripod - ATU-514 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Type Tripod
Height 0.3333 to 6.58 ft (1.02 to 20.07 dm)
Capacity 50 lbs (22.68 kg)
View Details
 - DT18S16T27 - Ashland Conveyor Products
Ashland Conveyor Products
Specs
Type Tripod
Height 1.33 to 2.25 ft (4.06 to 6.86 dm)
Capacity 400 lbs (181 kg)
View Details
Post and Support Assemblies - 815 XMA - Mahr Inc.
Specs
Type Stand
Height 0.7218 ft (2.2 dm)
View Details