Mahr Inc. Indicator Stand with Delta Base 815 GN

Description
Product features Rugged base ensures both maximum stability and sturdiness The upper side of the base has a convenient hand grip Stable due to the three point support Post and support arm are made from stainless steel Support arm can be finely adjusted Indicator can be rotated through ± 90° Moves easily over surfaces without vibration Front of the base is ground to allow movement of the stand along edges and rules
Description
Product features Rugged base ensures both maximum stability and sturdiness The upper side of the base has a convenient hand grip Stable due to the three point support Post and support arm are made from stainless steel Support arm can be finely adjusted Indicator can be rotated through ± 90° Moves easily over surfaces without vibration Front of the base is ground to allow movement of the stand along edges and rules

Suppliers

Company
Product
Description
Supplier Links
Indicator Stand with Delta Base - 815 GN - Mahr Inc.
Providence, RI, USA
Indicator Stand with Delta Base
815 GN
Indicator Stand with Delta Base 815 GN
Product features Rugged base ensures both maximum stability and sturdiness The upper side of the base has a convenient hand grip Stable due to the three point support Post and support arm are made from stainless steel Support arm can be finely adjusted Indicator can be rotated through ± 90° Moves easily over surfaces without vibration Front of the base is ground to allow movement of the stand along edges and rules

Product features

  • Rugged base ensures both maximum stability and sturdiness
  • The upper side of the base has a convenient hand grip
  • Stable due to the three point support
  • Post and support arm are made from stainless steel
  • Support arm can be finely adjusted
  • Indicator can be rotated through ± 90°
  • Moves easily over surfaces without vibration
  • Front of the base is ground to allow movement of the stand along edges and rules
Supplier's Site

Technical Specifications

  Mahr Inc.
Product Category Support Stands
Product Number 815 GN
Product Name Indicator Stand with Delta Base
Type Stand
Unlock Full Specs
to access all available technical data

Similar Products

Force Test Stand - PCE-FTS50 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
View Details
Antenna Tripod - ATU-514 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Type Tripod
Height 0.3333 to 6.58 ft (1.02 to 20.07 dm)
Capacity 50 lbs (22.68 kg)
View Details
 - 4H30M22B17 - Ashland Conveyor Products
Ashland Conveyor Products
Specs
Type Stand
Height 1.38 to 2.19 ft (4.19 to 6.67 dm)
Capacity 3000 lbs (1361 kg)
View Details