Magnus Mobility Systems, Inc. Polyurethane Iron Core (PI) PI83-31

Description
General warehouse where high capacity and floor protection are required
Description
General warehouse where high capacity and floor protection are required

Suppliers

Company
Product
Description
Supplier Links
Polyurethane Iron Core (PI) - PI83-31 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Polyurethane Iron Core (PI)
PI83-31
Polyurethane Iron Core (PI) PI83-31
General warehouse where high capacity and floor protection are required

General warehouse where high capacity and floor protection are required

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number PI83-31
Product Name Polyurethane Iron Core (PI)
Wheel Type Poly/Metal
Maximum Load 2500 lbs (1134 kg)
Wheel Diameter 8 inch (203 mm)
Wheel Width 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Size # 2 Economy Series Guide Wheel, 1.31
Specs
Wheel Type V-grooved
Wheel Diameter 1.31 inch (33.27 mm)
Wheel Width 0.3750 inch (9.52 mm)
View Details
Trolley Wheels - 4462070 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Cast iron
Maximum Load 1323 lbs (600 kg)
Wheel Diameter 4.72 inch (120 mm)
View Details
SP SERIES: Solid Polyurethane Wheels - 820SP64 - PJ Company
Specs
Wheel Type Plastic
Maximum Load 1200 lbs (544 kg)
Wheel Diameter 8 inch (203 mm)
View Details
Hard Rubber Wheel (HR) - HR414B-06 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Solid Rubber
Maximum Load 1.56 lbs (0.7086 kg)
Wheel Diameter 4 inch (102 mm)
View Details