Magnus Mobility Systems, Inc. Polyurethane Iron Core (PI) PI82T-12

Description
General warehouse where high capacity and floor protection are required
Description
General warehouse where high capacity and floor protection are required

Suppliers

Company
Product
Description
Supplier Links
Polyurethane Iron Core (PI) - PI82T-12 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Polyurethane Iron Core (PI)
PI82T-12
Polyurethane Iron Core (PI) PI82T-12
General warehouse where high capacity and floor protection are required

General warehouse where high capacity and floor protection are required

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number PI82T-12
Product Name Polyurethane Iron Core (PI)
Wheel Type Poly/Metal
Maximum Load 1500 lbs (680 kg)
Wheel Diameter 8 inch (203 mm)
Wheel Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 399886 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 110 lbs (50 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
Hardened (R60-62) 52100 Steel #2 Precision Guide Wheel - A 7Q16M2 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 140 lbs (63.72 kg)
Wheel Diameter 1.25 inch (31.8 mm)
View Details
Faultless Caster
Specs
Wheel Type Solid Rubber
Maximum Load 300 lbs (136 kg)
Wheel Diameter 6 inch (152 mm)
View Details
Solid Polyurethane Wheel (KT) - KT42D-12 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Solid Poly
Maximum Load 700 lbs (317 kg)
Wheel Diameter 4 inch (102 mm)
View Details