Faultless Caster Balloon Wheel 16-6x2

Description
Full radius tread style, gray tread optional
Description
Full radius tread style, gray tread optional

Suppliers

Company
Product
Description
Supplier Links
Nashville, TN, USA
Balloon Wheel
16-6x2
Balloon Wheel 16-6x2
Full radius tread style, gray tread optional

Full radius tread style, gray tread optional

Supplier's Site

Technical Specifications

  Faultless Caster
Product Category Wheels
Product Number 16-6x2
Product Name Balloon Wheel
Wheel Type Solid Rubber
Maximum Load 300 lbs (136 kg)
Wheel Diameter 6 inch (152 mm)
Wheel Width 2.03 inch (51.59 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 3995175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 1323 lbs (600 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Studed Guide Wheel, Size 1, 19.6 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M1ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 245 to 490 lbs (111 to 222 kg)
Wheel Diameter 0.7717 inch (19.6 mm)
View Details
Conveyor Module Roller Wheels - Omniwheels Units - Omnitrack Corp.
Specs
Wheel Type Poly/Metal
Maximum Load 55 lbs (24.94 kg)
Wheel Diameter 1.89 to 3.15 inch (48.03 to 80.01 mm)
View Details
GTH -  - J. W. Winco, Inc.
J. W. Winco, Inc.
View Details