General warehouse where high capacity and floor protection are required
| Magnus Mobility Systems, Inc. | |
|---|---|
| Product Category | Wheels |
| Product Number | PI825-31 |
| Product Name | Polyurethane Iron Core (PI) |
| Wheel Type | Poly/Metal |
| Maximum Load | 1950 lbs (884 kg) |
| Wheel Diameter | 8 inch (203 mm) |
| Wheel Width | 2.5 inch (63.5 mm) |