Magnus Mobility Systems, Inc. Polyurethane Iron Core (PI) PI32-19

Description
General warehouse where high capacity and floor protection are required
Description
General warehouse where high capacity and floor protection are required

Suppliers

Company
Product
Description
Supplier Links
Polyurethane Iron Core (PI) - PI32-19 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Polyurethane Iron Core (PI)
PI32-19
Polyurethane Iron Core (PI) PI32-19
General warehouse where high capacity and floor protection are required

General warehouse where high capacity and floor protection are required

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number PI32-19
Product Name Polyurethane Iron Core (PI)
Wheel Type Poly/Metal
Maximum Load 550 lbs (249 kg)
Wheel Diameter 3.25 inch (82.55 mm)
Wheel Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2535390 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 220 lbs (100 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
1.21
Specs
Wheel Type V-grooved
Maximum Load 285 lbs (129 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
Mold-On Rubber Wheel - MR164R-20 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Rubber/Metal
Maximum Load 1990 lbs (902 kg)
Wheel Diameter 16 inch (406 mm)
View Details
Standard Crane Wheel - WC-242 - Irwin Car and Equipment
Irwin Car and Equipment
Specs
Wheel Type Flanged
Wheel Diameter 24 inch (610 mm)
Wheel Width 4 inch (102 mm)
View Details