Magnus Mobility Systems, Inc. Polyurethane Iron Core (PI) PI124-39

Description
General warehouse where high capacity and floor protection are required
Description
General warehouse where high capacity and floor protection are required

Suppliers

Company
Product
Description
Supplier Links
Polyurethane Iron Core (PI) - PI124-39 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Polyurethane Iron Core (PI)
PI124-39
Polyurethane Iron Core (PI) PI124-39
General warehouse where high capacity and floor protection are required

General warehouse where high capacity and floor protection are required

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number PI124-39
Product Name Polyurethane Iron Core (PI)
Wheel Type Poly/Metal
Maximum Load 4800 lbs (2177 kg)
Wheel Diameter 12 inch (305 mm)
Wheel Width 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1.8
Specs
Wheel Type V-grooved
Maximum Load 1300 lbs (590 kg)
Wheel Diameter 1.8 inch (45.72 mm)
View Details
Trolley Wheels - 3995254 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 1323 lbs (600 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
PS SERIES: Polyurethane Mold on Semi Steel Hub Wheels - 420PS60 - PJ Company
Specs
Wheel Type Metal; Plastic
Maximum Load 700 lbs (317 kg)
Wheel Diameter 4 inch (102 mm)
View Details
Mold-On Rubber Wheel - MR104-39 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Rubber/Metal
Maximum Load 1400 lbs (635 kg)
Wheel Diameter 10 inch (254 mm)
View Details