Magnus Mobility Systems, Inc. Polyurethane Iron Core (PI) PI104R-20

Description
General warehouse where high capacity and floor protection are required
Description
General warehouse where high capacity and floor protection are required

Suppliers

Company
Product
Description
Supplier Links
Polyurethane Iron Core (PI) - PI104R-20 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Polyurethane Iron Core (PI)
PI104R-20
Polyurethane Iron Core (PI) PI104R-20
General warehouse where high capacity and floor protection are required

General warehouse where high capacity and floor protection are required

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number PI104R-20
Product Name Polyurethane Iron Core (PI)
Wheel Type Poly/Metal
Maximum Load 4200 lbs (1905 kg)
Wheel Diameter 10 inch (254 mm)
Wheel Width 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 8371319 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Metal; Aluminium
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.35 inch (85 mm)
View Details
1.8
Specs
Wheel Type V-grooved
Maximum Load 736 lbs (334 kg)
Wheel Diameter 1.8 inch (45.72 mm)
View Details
Wheel Assy 2GH/BPVC 1/4 Red - ATB0010 - Plasticwheels Ltd.
Specs
Wheel Type Plastic
Maximum Load 33.08 lbs (15 kg)
Wheel Diameter 2.01 inch (51 mm)
View Details
Mold-On Rubber Wheel - MRS725-23 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Rubber/Metal
Maximum Load 530 lbs (240 kg)
Wheel Diameter 7 inch (178 mm)
View Details