Magnus Mobility Systems, Inc. Polyurethane Iron Core (PI) PI1025R-16

Description
General warehouse where high capacity and floor protection are required
Description
General warehouse where high capacity and floor protection are required

Suppliers

Company
Product
Description
Supplier Links
Polyurethane Iron Core (PI) - PI1025R-16 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Polyurethane Iron Core (PI)
PI1025R-16
Polyurethane Iron Core (PI) PI1025R-16
General warehouse where high capacity and floor protection are required

General warehouse where high capacity and floor protection are required

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number PI1025R-16
Product Name Polyurethane Iron Core (PI)
Wheel Type Poly/Metal
Maximum Load 2500 lbs (1134 kg)
Wheel Diameter 10 inch (254 mm)
Wheel Width 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Studed Guide Wheel, Size 0, 14.8 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M0STA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 119 to 236 lbs (54.03 to 107 kg)
Wheel Diameter 0.5827 inch (14.8 mm)
View Details
Trolley Wheels - 6667609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 298 lbs (135 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
PH, PT SERIES: Phenolic Wheels - 620PH63 - PJ Company
Specs
Wheel Type Phenolic
Maximum Load 1200 lbs (544 kg)
Wheel Diameter 6 inch (152 mm)
View Details
Mold-On Rubber Wheel - MR52R-12 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Rubber/Metal
Maximum Load 400 lbs (181 kg)
Wheel Diameter 5 inch (127 mm)
View Details