Magnus Mobility Systems, Inc. Phenolic Wheel (PH) PH52R-12

Description
High capacity, floor protection, and extremely low rolling resistance
Description
High capacity, floor protection, and extremely low rolling resistance

Suppliers

Company
Product
Description
Supplier Links
Phenolic Wheel (PH) - PH52R-12 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Phenolic Wheel (PH)
PH52R-12
Phenolic Wheel (PH) PH52R-12
High capacity, floor protection, and extremely low rolling resistance

High capacity, floor protection, and extremely low rolling resistance

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number PH52R-12
Product Name Phenolic Wheel (PH)
Wheel Type Phenolic
Maximum Load 1000 lbs (454 kg)
Wheel Diameter 5 inch (127 mm)
Wheel Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hardened (R60-62) 52100 Steel #2 Precision Guide Wheel - A 7Q16M0 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 27.65 lbs (12.54 kg)
Wheel Diameter 0.5839 inch (14.83 mm)
View Details
Trolley Wheels - 2478405 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 243 lbs (110 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Travel Wheel System - LRS Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; V-grooved; Poly/Metal
Maximum Load 2640 to 14300 lbs (1197 to 6485 kg)
Wheel Diameter 9.84 to 17.7 inch (250 to 450 mm)
View Details
POM Bearing Roller - H Type -  - BNB INT. Co., Ltd.
Specs
Wheel Type Plastic
Specialty Applications Food Service
Maximum Load 55.12 to 132 lbs (25 to 60 kg)
View Details