Magnus Mobility Systems, Inc. Polyolefin Wheel (PB/PW) PB510P-05

Description
Doesn't absorb water, blood or animal fats low cost and good load carrying
Description
Doesn't absorb water, blood or animal fats low cost and good load carrying

Suppliers

Company
Product
Description
Supplier Links
Polyolefin Wheel (PB/PW) - PB510P-05 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Polyolefin Wheel (PB/PW)
PB510P-05
Polyolefin Wheel (PB/PW) PB510P-05
Doesn't absorb water, blood or animal fats low cost and good load carrying

Doesn't absorb water, blood or animal fats low cost and good load carrying

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number PB510P-05
Product Name Polyolefin Wheel (PB/PW)
Wheel Type Plastic
Maximum Load 135 lbs (61.22 kg)
Wheel Diameter 5 inch (127 mm)
Wheel Width 0.9375 inch (23.81 mm)
Hub Length 1.16 inch (29.37 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 4203411 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Cast iron
Maximum Load 662 lbs (300 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Size # 2 Economy Series Guide Wheel, 1.31
Specs
Wheel Type V-grooved
Wheel Diameter 1.31 inch (33.27 mm)
Wheel Width 0.3750 inch (9.52 mm)
View Details
Specs
Wheel Type Poly/Metal
Maximum Load 3350 lbs (1519 kg)
Wheel Diameter 8 inch (203 mm)
View Details
Mold-On Rubber Wheel - MR163T-12 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Rubber/Metal
Maximum Load 1420 lbs (644 kg)
Wheel Diameter 16 inch (406 mm)
View Details