Magnus Mobility Systems, Inc. Polyolefin Wheel (PB/PW) PB25P-05

Description
Doesn't absorb water, blood or animal fats low cost and good load carrying
Description
Doesn't absorb water, blood or animal fats low cost and good load carrying

Suppliers

Company
Product
Description
Supplier Links
Polyolefin Wheel (PB/PW) - PB25P-05 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Polyolefin Wheel (PB/PW)
PB25P-05
Polyolefin Wheel (PB/PW) PB25P-05
Doesn't absorb water, blood or animal fats low cost and good load carrying

Doesn't absorb water, blood or animal fats low cost and good load carrying

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number PB25P-05
Product Name Polyolefin Wheel (PB/PW)
Wheel Type Plastic
Maximum Load 200 lbs (90.7 kg)
Wheel Diameter 2.5 inch (63.5 mm)
Wheel Width 1.12 inch (28.57 mm)
Hub Length 1.38 inch (34.92 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 400182 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 2646 lbs (1200 kg)
Wheel Diameter 9.84 inch (250 mm)
View Details
2.36
Specs
Wheel Type V-grooved
Maximum Load 1108 lbs (502 kg)
Wheel Diameter 2.36 inch (59.94 mm)
View Details
Grey Iron Wheel (GI) - GI625R-16 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Metal
Maximum Load 3000 lbs (1361 kg)
Wheel Diameter 6 inch (152 mm)
View Details
Standard Crane Wheel - WC-211 - Irwin Car and Equipment
Irwin Car and Equipment
Specs
Wheel Type Flanged
Wheel Diameter 21 inch (533 mm)
Wheel Width 3.25 inch (82.55 mm)
View Details