Magnus Mobility Systems, Inc. Polyurethane Alum Core (PA) PA82R-12

Description
High capacity, floor protection, and low rolling resistance
Description
High capacity, floor protection, and low rolling resistance

Suppliers

Company
Product
Description
Supplier Links
Polyurethane Alum Core (PA) - PA82R-12 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Polyurethane Alum Core (PA)
PA82R-12
Polyurethane Alum Core (PA) PA82R-12
High capacity, floor protection, and low rolling resistance

High capacity, floor protection, and low rolling resistance

Supplier's Site
Polyurethane Alum Core (PA) - PA82R-12 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Polyurethane Alum Core (PA)
PA82R-12
Polyurethane Alum Core (PA) PA82R-12
High capacity, floor protection, and low rolling resistance

High capacity, floor protection, and low rolling resistance

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc. Magnus Mobility Systems, Inc.
Product Category Wheels Wheels
Product Number PA82R-12 PA82R-12
Product Name Polyurethane Alum Core (PA) Polyurethane Alum Core (PA)
Wheel Type Poly/Metal Poly/Metal
Maximum Load 1500 lbs (680 kg) 1500 lbs (680 kg)
Wheel Diameter 8 inch (203 mm) 8 inch (203 mm)
Wheel Width 2 inch (50.8 mm) 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 760956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 331 lbs (150 kg)
Wheel Diameter 6.3 inch (160 mm)
Wheel Width 1.65 inch (42 mm)
View Details
Hardened (R60-62) 440C Stainless Steel #2 Precision Guide Wheel - A 7Y16M2 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 140 lbs (63.72 kg)
Wheel Diameter 1.25 inch (31.8 mm)
View Details
Specs
Wheel Type Poly/Plastic
Maximum Load 350 lbs (159 kg)
Wheel Diameter 6 inch (152 mm)
View Details
Mold-On Rubber Wheel - MR82-19 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Rubber/Metal
Maximum Load 500 lbs (227 kg)
Wheel Diameter 8 inch (203 mm)
View Details