Magnus Mobility Systems, Inc. Polyurethane Alum Core (PA) PA42R-12

Description
High capacity, floor protection, and low rolling resistance
Description
High capacity, floor protection, and low rolling resistance

Suppliers

Company
Product
Description
Supplier Links
Polyurethane Alum Core (PA) - PA42R-12 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Polyurethane Alum Core (PA)
PA42R-12
Polyurethane Alum Core (PA) PA42R-12
High capacity, floor protection, and low rolling resistance

High capacity, floor protection, and low rolling resistance

Supplier's Site
Polyurethane Alum Core (PA) - PA42R-12 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Polyurethane Alum Core (PA)
PA42R-12
Polyurethane Alum Core (PA) PA42R-12
High capacity, floor protection, and low rolling resistance

High capacity, floor protection, and low rolling resistance

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc. Magnus Mobility Systems, Inc.
Product Category Wheels Wheels
Product Number PA42R-12 PA42R-12
Product Name Polyurethane Alum Core (PA) Polyurethane Alum Core (PA)
Wheel Type Poly/Metal Poly/Metal
Maximum Load 800 lbs (363 kg) 800 lbs (363 kg)
Wheel Diameter 4 inch (102 mm) 4 inch (102 mm)
Wheel Width 2 inch (50.8 mm) 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 399969 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 276 lbs (125 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
1.21
Specs
Wheel Type V-grooved
Maximum Load 285 lbs (129 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
Specs
Wheel Type Rubber/Metal
Maximum Load 800 lbs (363 kg)
Wheel Diameter 8 inch (203 mm)
View Details
Advanced Elastomer Wheel - AE52B-08 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Plastic
Maximum Load 1000 lbs (454 kg)
Wheel Diameter 5 inch (127 mm)
View Details