Safety and economically controls motion
| Magnus Mobility Systems, Inc. | |
|---|---|
| Product Category | Gas Springs |
| Product Number | Model 752673 |
| Product Name | 8 x 18 Lift-O-Mat® Gas Spring |
| Dampening Method | Gas |
| Absorption / Damping Action | Compression (optional feature); Extension |
| Stroke | 3.94 inch (100 mm) |
| Compressed Length | 7.28 inch (185 mm) |
| Extended Length | 11.22 inch (285 mm) |