Fits chairs of all types and sizes
| Magnus Mobility Systems, Inc. | |
|---|---|
| Product Category | Gas Springs |
| Product Number | Model 2868EZ |
| Product Name | Stab-O-Mat® Gas Spring |
| Dampening Method | Gas |
| Absorption / Damping Action | Compression (optional feature); Extension |
| Stroke | 3.76 inch (95.5 mm) |
| Compressed Length | 9.63 inch (245 mm) |
| Extended Length | 13.39 inch (340 mm) |