Magnus Mobility Systems, Inc. Solid Polyurethane Wheel (KT) KT42-19

Description
Stands up to frequent exposure to moisture, steam and temperature changes
Description
Stands up to frequent exposure to moisture, steam and temperature changes

Suppliers

Company
Product
Description
Supplier Links
Solid Polyurethane Wheel (KT) - KT42-19 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Solid Polyurethane Wheel (KT)
KT42-19
Solid Polyurethane Wheel (KT) KT42-19
Stands up to frequent exposure to moisture, steam and temperature changes

Stands up to frequent exposure to moisture, steam and temperature changes

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number KT42-19
Product Name Solid Polyurethane Wheel (KT)
Wheel Type Solid Poly
Maximum Load 700 lbs (317 kg)
Wheel Diameter 4 inch (102 mm)
Wheel Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1.21
Specs
Wheel Type V-grooved
Maximum Load 388 lbs (176 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
Trolley Wheels - 4203411 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Cast iron
Maximum Load 662 lbs (300 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Grey Iron Wheel (GI) - GI63-29 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Metal
Maximum Load 3100 lbs (1406 kg)
Wheel Diameter 6 inch (152 mm)
View Details