Magnus Mobility Systems, Inc. Single Flanged Wheel (FW) FTWR-9

Description
Dimensions minus flange, use when need to be rolling in controlled manner
Description
Dimensions minus flange, use when need to be rolling in controlled manner

Suppliers

Company
Product
Description
Supplier Links
Single Flanged Wheel (FW) - FTWR-9 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Single Flanged Wheel (FW)
FTWR-9
Single Flanged Wheel (FW) FTWR-9
Dimensions minus flange, use when need to be rolling in controlled manner

Dimensions minus flange, use when need to be rolling in controlled manner

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number FTWR-9
Product Name Single Flanged Wheel (FW)
Wheel Type Metal; Flanged
Maximum Load 2000 lbs (907 kg)
Wheel Diameter 8.88 inch (225 mm)
Wheel Width 2.25 inch (57.15 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2.36
Specs
Wheel Type V-grooved
Maximum Load 1108 lbs (502 kg)
Wheel Diameter 2.36 inch (59.94 mm)
View Details
Trolley Wheels - 2391418 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 66.15 lbs (30 kg)
Wheel Diameter 1.65 inch (42 mm)
Wheel Width 0.7087 inch (18 mm)
View Details
Phenolic Wheel (PH) - PH1635R-20 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Phenolic
Maximum Load 6000 lbs (2721 kg)
Wheel Diameter 16 inch (406 mm)
View Details