Magnus Mobility Systems, Inc. Single Flanged Wheel (FW) FTWR-8

Description
Dimensions minus flange, use when need to be rolling in controlled manner
Description
Dimensions minus flange, use when need to be rolling in controlled manner

Suppliers

Company
Product
Description
Supplier Links
Single Flanged Wheel (FW) - FTWR-8 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Single Flanged Wheel (FW)
FTWR-8
Single Flanged Wheel (FW) FTWR-8
Dimensions minus flange, use when need to be rolling in controlled manner

Dimensions minus flange, use when need to be rolling in controlled manner

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number FTWR-8
Product Name Single Flanged Wheel (FW)
Wheel Type Metal; Flanged
Maximum Load 2500 lbs (1134 kg)
Wheel Diameter 7.88 inch (200 mm)
Wheel Width 1.75 inch (44.45 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 4387806 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 551 lbs (250 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Hardened (R60-62) 440C Stainless Steel #4 Precision Guide Wheel - A 7Y16M4 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 899 lbs (408 kg)
Wheel Diameter 2.37 inch (60.3 mm)
View Details
Specs
Wheel Type Metal
Maximum Load 16000 lbs (7256 kg)
Wheel Diameter 8 inch (203 mm)
View Details
Polyurethane Iron Core (PI) - PI825-31 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Poly/Metal
Maximum Load 1950 lbs (884 kg)
Wheel Diameter 8 inch (203 mm)
View Details